HP logo

HP Pavilion Elite HPE-020nl Desktop PC Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Tower

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102257
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Elite HPE-020nl Desktop PC Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Tower:

HP Pavilion Elite HPE-020nl Desktop PC, 2.8 GHz, Intel® Core™ i7, i7-860, 6 GB, 1.5 TB, Windows 7 Home Premium

Long summary description HP Pavilion Elite HPE-020nl Desktop PC Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Tower:

HP Pavilion Elite HPE-020nl Desktop PC. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GT 230. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Weight: 26 lbs (11.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.