HP Pavilion dv6-2040sa, AMD Turion II Dual Core, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
HP Pavilion dv6-2040sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: M640, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4530. Operating system installed: Windows 7 Home Premium. Product color: Black, Espresso