HP logo

HP NVIDIA Quadro NVS 290 256MB GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27229
Info modified on:
24 Feb 2020, 09:45:10
Short summary description HP NVIDIA Quadro NVS 290 256MB GDDR2:

HP NVIDIA Quadro NVS 290 256MB, NVS 290, GDDR2, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro NVS 290 256MB GDDR2:

HP NVIDIA Quadro NVS 290 256MB. Graphics processor: NVS 290. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.