HP logo

HP EliteBook 8440p + USB 2.0 Docking Station Intel® Core™ i5 i5-540M 14" 4 GB DDR3-SDRAM 250 GB Intel® GMA Windows 7 Professional

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56019
Info modified on:
22 Jan 2025, 06:08:02
Short summary description HP EliteBook 8440p + USB 2.0 Docking Station Intel® Core™ i5 i5-540M 14" 4 GB DDR3-SDRAM 250 GB Intel® GMA Windows 7 Professional:

HP EliteBook 8440p + USB 2.0 Docking Station, Intel® Core™ i5, 2.53 GHz, 14", 1366 x 768 pixels, 4 GB, 250 GB

Long summary description HP EliteBook 8440p + USB 2.0 Docking Station Intel® Core™ i5 i5-540M 14" 4 GB DDR3-SDRAM 250 GB Intel® GMA Windows 7 Professional:

HP EliteBook 8440p + USB 2.0 Docking Station. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Professional. Weight: 4.59 lbs (2.08 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.