HP logo

HP ProBook 4515s + 65W Smart Travel AC Adapter M520 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows 7 Professional

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20543
Info modified on:
23 Jan 2025, 19:20:46
Short summary description HP ProBook 4515s + 65W Smart Travel AC Adapter M520 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows 7 Professional:

HP ProBook 4515s + 65W Smart Travel AC Adapter, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB, Windows 7 Professional

Long summary description HP ProBook 4515s + 65W Smart Travel AC Adapter M520 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows 7 Professional:

HP ProBook 4515s + 65W Smart Travel AC Adapter. Processor model: M520, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows 7 Professional. Weight: 5.71 lbs (2.59 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.