HP logo

HP Pro 3015 MT Intel® Celeron® M 215 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94560
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3015 MT Intel® Celeron® M 215 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC:

HP Pro 3015 MT, 1.33 GHz, Intel® Celeron® M, 3 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description HP Pro 3015 MT Intel® Celeron® M 215 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC:

HP Pro 3015 MT. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 9100. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.