HP logo

HP Pavilion p6134de Intel® Core™2 Quad Q8200 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70843
Info modified on:
07 Oct 2024, 17:06:14
Short summary description HP Pavilion p6134de Intel® Core™2 Quad Q8200 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6134de, 2.33 GHz, Intel® Core™2 Quad, 4 GB, 750 GB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description HP Pavilion p6134de Intel® Core™2 Quad Q8200 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6134de. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA X4500HD, Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows Vista Home Premium, Operating system architecture: 32-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.