HP logo

HP Presario CQ5203ES-m Intel® Pentium® E5300 4 GB DDR3-SDRAM 1 TB Intel® GMA X4500HD Windows 7 Home Premium Micro Tower PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36121
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Presario CQ5203ES-m Intel® Pentium® E5300 4 GB DDR3-SDRAM 1 TB Intel® GMA X4500HD Windows 7 Home Premium Micro Tower PC:

HP Presario CQ5203ES-m, 2.6 GHz, Intel® Pentium®, E5300, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP Presario CQ5203ES-m Intel® Pentium® E5300 4 GB DDR3-SDRAM 1 TB Intel® GMA X4500HD Windows 7 Home Premium Micro Tower PC:

HP Presario CQ5203ES-m. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 21 lbs (9.53 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.