HP logo

HP Pavilion dv6-2010sa AMD Athlon II Dual-Core M320 Laptop 15.6" 3 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black, Espresso

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142573
Info modified on:
22 Jan 2025, 04:54:57
Short summary description HP Pavilion dv6-2010sa AMD Athlon II Dual-Core M320 Laptop 15.6" 3 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-2010sa, AMD Athlon II Dual-Core, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP Pavilion dv6-2010sa AMD Athlon II Dual-Core M320 Laptop 15.6" 3 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-2010sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product color: Black, Espresso

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.