HP logo

HP Pavilion dv7-3067cl AMD Turion II Dual Core M600 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8181
Info modified on:
29 Jan 2025, 18:41:59
End of life date:
15 Jan 2010
Short summary description HP Pavilion dv7-3067cl AMD Turion II Dual Core M600 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black:

HP Pavilion dv7-3067cl, AMD Turion II Dual Core, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv7-3067cl AMD Turion II Dual Core M600 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black:

HP Pavilion dv7-3067cl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: M600, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.