HP logo

HP Pavilion dv7-2277cl Intel® Core™2 Duo P7550 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13027
Info modified on:
22 Jan 2025, 06:06:57
End of life date:
15 Jan 2010
Short summary description HP Pavilion dv7-2277cl Intel® Core™2 Duo P7550 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black:

HP Pavilion dv7-2277cl, Intel® Core™2 Duo, 2.26 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dv7-2277cl Intel® Core™2 Duo P7550 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Black:

HP Pavilion dv7-2277cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P7550, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.