HP logo

HP G G60-535DX Intel® Pentium® Dual-Core T4300 15.6" 3 GB 320 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20149
Info modified on:
27 Jan 2025, 08:15:07
End of life date:
15 Jan 2010
Short summary description HP G G60-535DX Intel® Pentium® Dual-Core T4300 15.6" 3 GB 320 GB HDD Windows 7 Home Premium Black, Silver:

HP G G60-535DX, Intel® Pentium® Dual-Core, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP G G60-535DX Intel® Pentium® Dual-Core T4300 15.6" 3 GB 320 GB HDD Windows 7 Home Premium Black, Silver:

HP G G60-535DX. Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.