HP logo

HP Pavilion dv7-3020sa AMD Turion II Dual Core M520 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black, Espresso

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90114
Info modified on:
22 Jan 2025, 05:24:27
Short summary description HP Pavilion dv7-3020sa AMD Turion II Dual Core M520 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black, Espresso:

HP Pavilion dv7-3020sa, AMD Turion II Dual Core, 2.3 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv7-3020sa AMD Turion II Dual Core M520 Laptop 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows 7 Home Premium Black, Espresso:

HP Pavilion dv7-3020sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: M520, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Espresso

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.