HP logo

HP Pavilion dv7-3090ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45307
Info modified on:
23 Jan 2025, 18:44:54
Short summary description HP Pavilion dv7-3090ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:

HP Pavilion dv7-3090ed Entertainment Notebook PC, Intel® Core™ i7, 1.6 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dv7-3090ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:

HP Pavilion dv7-3090ed Entertainment Notebook PC. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 230M. Operating system installed: Windows 7 Home Premium. Weight: 7.76 lbs (3.52 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.