HP logo

HP Compaq Presario CQ71-310SD Notebook PC Intel® Celeron® M T3000 17.3" HD+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69884
Info modified on:
22 Jan 2025, 05:24:11
Short summary description HP Compaq Presario CQ71-310SD Notebook PC Intel® Celeron® M T3000 17.3" HD+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:

HP Compaq Presario CQ71-310SD Notebook PC, Intel® Celeron® M, 1.8 GHz, 17.3", 1600 x 900 pixels, 3 GB, 320 GB

Long summary description HP Compaq Presario CQ71-310SD Notebook PC Intel® Celeron® M T3000 17.3" HD+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:

HP Compaq Presario CQ71-310SD Notebook PC. Processor family: Intel® Celeron® M, Processor model: T3000, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 6.72 lbs (3.05 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.