HP logo

HP Pavilion dm3-1020ed Entertainment Notebook PC Intel® Celeron® SU2300 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59212
Info modified on:
22 Jan 2025, 06:27:37
Short summary description HP Pavilion dm3-1020ed Entertainment Notebook PC Intel® Celeron® SU2300 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium:

HP Pavilion dm3-1020ed Entertainment Notebook PC, Intel® Celeron®, 1.2 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dm3-1020ed Entertainment Notebook PC Intel® Celeron® SU2300 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium:

HP Pavilion dm3-1020ed Entertainment Notebook PC. Processor family: Intel® Celeron®, Processor model: SU2300, Processor frequency: 1.2 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 4.21 lbs (1.91 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.