HP logo

HP Mobile Thin Client 4410t Intel® Celeron® M 575 Laptop 14" 1 GB DDR2-SDRAM SSD Intel® GMA 4500MHD Windows Embedded Standard Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42434
Info modified on:
22 Jan 2025, 05:01:38
End of life date:
09 Jan 2011
Short summary description HP Mobile Thin Client 4410t Intel® Celeron® M 575 Laptop 14" 1 GB DDR2-SDRAM SSD Intel® GMA 4500MHD Windows Embedded Standard Black:

HP Mobile Thin Client 4410t, Intel® Celeron® M, 2 GHz, 14", 1366 x 768 pixels, 1 GB, 1 GB

Long summary description HP Mobile Thin Client 4410t Intel® Celeron® M 575 Laptop 14" 1 GB DDR2-SDRAM SSD Intel® GMA 4500MHD Windows Embedded Standard Black:

HP Mobile Thin Client 4410t. Product type: Notebook. Processor family: Intel® Celeron® M, Processor model: 575, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 GB, Storage media: SSD. Discrete graphics adapter. Operating system installed: Windows Embedded Standard. Product color: Black. Weight: 4.3 lbs (1.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.