HP Mini 110-1030CA, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 576 pixels, 1 GB, 160 GB
HP Mini 110-1030CA. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 576 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 2.58 lbs (1.17 kg)