HP logo

HP Pavilion dv6-1230ed Entertainment Notebook PC Intel Pentium Mobile T4200 15.6" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4530 Windows Vista Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7307
Info modified on:
29 Jan 2025, 18:29:26
Short summary description HP Pavilion dv6-1230ed Entertainment Notebook PC Intel Pentium Mobile T4200 15.6" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4530 Windows Vista Home Premium:

HP Pavilion dv6-1230ed Entertainment Notebook PC, Intel Pentium Mobile, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv6-1230ed Entertainment Notebook PC Intel Pentium Mobile T4200 15.6" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4530 Windows Vista Home Premium:

HP Pavilion dv6-1230ed Entertainment Notebook PC. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4530. Operating system installed: Windows Vista Home Premium. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.