HP ProDesk 600 G2, 3.9 GHz, Intel® Core™ i3, i3-6320, 4 GB, 500 GB, DVD-RW
HP ProDesk 600 G2. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6320. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 14.6 lbs (6.63 kg). Product color: Black