HP logo

HP Notebook - 15-ac158dx (ENERGY STAR)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10955
Info modified on:
01 Feb 2025, 05:28:22
End of life date:
31 Jan 2017
Short summary description HP Notebook - 15-ac158dx (ENERGY STAR):

HP Notebook - 15-ac158dx (ENERGY STAR), Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description HP Notebook - 15-ac158dx (ENERGY STAR):

HP Notebook - 15-ac158dx (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.