HP logo

HP 22-b009 Intel® Pentium® J3710 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12517
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Sept 2018
Short summary description HP 22-b009 Intel® Pentium® J3710 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

HP 22-b009, 21.5", Full HD, Intel® Pentium®, 8 GB, 1 TB, Windows 10 Home

Long summary description HP 22-b009 Intel® Pentium® J3710 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

HP 22-b009. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.