HP logo

HP Pavilion All-in-One - 24-b016

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15085
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Feb 2019
Short summary description HP Pavilion All-in-One - 24-b016:

HP Pavilion All-in-One - 24-b016, 23.8", Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion All-in-One - 24-b016:

HP Pavilion All-in-One - 24-b016. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.