HP logo

HP Slimline Desktop - 260-p026 (ENERGY STAR)

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13584
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Nov 2018
Short summary description HP Slimline Desktop - 260-p026 (ENERGY STAR):

HP Slimline Desktop - 260-p026 (ENERGY STAR), 3.2 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Slimline Desktop - 260-p026 (ENERGY STAR):

HP Slimline Desktop - 260-p026 (ENERGY STAR). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.