HP logo

HP Pavilion Desktop - 510-p026

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10828
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2017
Short summary description HP Pavilion Desktop - 510-p026:

HP Pavilion Desktop - 510-p026, 2.2 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion Desktop - 510-p026:

HP Pavilion Desktop - 510-p026. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.