HP logo

HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120958
Info modified on:
14 Mar 2024, 18:29:48
Short summary description HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen Silver:

HP RP9 G1 Retail System Model 9015, 15.6", 1366 x 768 pixels, Projected capacitive system, 16:9, Intel® Core™ i5, i5-6500

Long summary description HP RP9 G1 Retail System Model 9015 i5-6500 3.2 GHz All-in-One 15.6" 1366 x 768 pixels Touchscreen Silver:

HP RP9 G1 Retail System Model 9015. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen technology: Projected capacitive system. Processor family: Intel® Core™ i5, Processor model: i5-6500, Processor generation: 6th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.