HP logo

HP V197 computer monitor 18.5" 1366 x 768 pixels WXGA LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110464
Info modified on:
25 Nov 2022, 10:14:51
Short summary description HP V197 computer monitor 18.5" 1366 x 768 pixels WXGA LED Black:

HP V197, 18.5", 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description HP V197 computer monitor 18.5" 1366 x 768 pixels WXGA LED Black:

HP V197. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.