HP logo

HP x360 310 G2 Intel® Pentium® N3700 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143651
Info modified on:
02 Jun 2025, 17:34:56
Short summary description HP x360 310 G2 Intel® Pentium® N3700 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black:

HP x360 310 G2, Intel® Pentium®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP x360 310 G2 Intel® Pentium® N3700 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Black:

HP x360 310 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.