HP logo

HP EliteDisplay S340c LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88586
Info modified on:
14 Mar 2024, 19:29:01
Short summary description HP EliteDisplay S340c LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black, Silver:

HP EliteDisplay S340c, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, 6 ms, Black, Silver

Long summary description HP EliteDisplay S340c LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black, Silver:

HP EliteDisplay S340c. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.