HP logo

HP Chromebook 11 G4 EE (ENERGY STAR)

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20876
Info modified on:
29 Jan 2025, 19:29:53
End of life date:
04 Apr 2018
Short summary description HP Chromebook 11 G4 EE (ENERGY STAR):

HP Chromebook 11 G4 EE (ENERGY STAR), Intel® Celeron®, 2.16 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description HP Chromebook 11 G4 EE (ENERGY STAR):

HP Chromebook 11 G4 EE (ENERGY STAR). Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.