HP logo

HP 3D High Reusability PA 11 300L (140 kg)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73165
Info modified on:
03 Feb 2024, 02:13:38
Short summary description HP 3D High Reusability PA 11 300L (140 kg):

HP 3D High Reusability PA 11 300L (140 kg), 1 pc(s), 308.6 lbs (140 kg)

Long summary description HP 3D High Reusability PA 11 300L (140 kg):

HP 3D High Reusability PA 11 300L (140 kg). Brand compatibility: HP, Compatibility: HP Jet Fusion 3D 4210, 4200, Tensile modulus: 1800 MPa. Weight: 308.6 lbs (140 kg), Volume: 300 L, Width: 31.5" (800 mm). Quantity per pack: 1 pc(s), Package type: Box

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.