HP logo

HP Xeon E5-1620 v4 3.5 10M 2400 4C processor 3.5 GHz 10 MB L3

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83757
Info modified on:
30 Mar 2023, 17:57:25
Short summary description HP Xeon E5-1620 v4 3.5 10M 2400 4C processor 3.5 GHz 10 MB L3:

HP Xeon E5-1620 v4 3.5 10M 2400 4C, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-1620V4, 3.5 GHz, 64-bit

Long summary description HP Xeon E5-1620 v4 3.5 10M 2400 4C processor 3.5 GHz 10 MB L3:

HP Xeon E5-1620 v4 3.5 10M 2400 4C. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 1S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.