HP logo

HP Elite x2 1012 G1 Tablet with Travel Keyboard (ENERGY STAR)

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7757
Info modified on:
02 Jun 2025, 17:38:08
End of life date:
04 Apr 2018
Short summary description HP Elite x2 1012 G1 Tablet with Travel Keyboard (ENERGY STAR):

HP Elite x2 1012 G1 Tablet with Travel Keyboard (ENERGY STAR), Intel® Core™ m7, 1.2 GHz, 12", 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1012 G1 Tablet with Travel Keyboard (ENERGY STAR):

HP Elite x2 1012 G1 Tablet with Travel Keyboard (ENERGY STAR). Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 12", HD type: Full HD, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.