HP logo

HP AMP 130 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27689
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
03 Aug 2019
Short summary description HP AMP 130 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

HP AMP 130, Color, 2, 4800 x 1200 DPI, A4, 1000 pages per month, 7.8 ppm

Long summary description HP AMP 130 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

HP AMP 130. Color, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7.8 ppm. Wi-Fi. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.