HP logo

HP DeskJet 3764 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77893
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP DeskJet 3764 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet 3764, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Red, White

Long summary description HP DeskJet 3764 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet 3764. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.5 ppm. Copying: Color copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Red, White

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.