HP logo

HP T7B35AA 14" Ladies case Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67012
Info modified on:
14 Mar 2024, 19:21:00
Short summary description HP T7B35AA 14" Ladies case Black:

HP T7B35AA, Ladies case, 14", 27.9 oz (790 g)

Long summary description HP T7B35AA 14" Ladies case Black:

HP T7B35AA. Case type: Ladies case, Maximum screen size: 14", Carrying handle(s). Weight: 27.9 oz (790 g). Surface coloration: Monochromatic

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.