HP logo

HP Wireless (Link-5) Keyboard

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
849672
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Oct 2021
Short summary description HP Wireless (Link-5) Keyboard:

HP Wireless (Link-5) Keyboard, Full-size (100%), Wireless, RF Wireless, Black

Long summary description HP Wireless (Link-5) Keyboard:

HP Wireless (Link-5) Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.