HP logo

HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB Windows 7 Professional Gray, White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18298
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB Windows 7 Professional Gray, White:

HP EliteOne 800 G2, 23", Full HD, Intel® Core™ i7, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP EliteOne 800 G2 Intel® Core™ i7 i7-6700 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB Windows 7 Professional Gray, White:

HP EliteOne 800 G2. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Gray, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.