HP logo

HP Spectre x360 - 15-ap012dx (ENERGY STAR)

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15841
Info modified on:
25 Jan 2025, 22:19:19
End of life date:
30 Apr 2017
Short summary description HP Spectre x360 - 15-ap012dx (ENERGY STAR):

HP Spectre x360 - 15-ap012dx (ENERGY STAR), Intel® Core™ i7, 2.5 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description HP Spectre x360 - 15-ap012dx (ENERGY STAR):

HP Spectre x360 - 15-ap012dx (ENERGY STAR). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.