HP ProBook 440 G3, Intel® Core™ i7, 14", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 7 Professional
HP ProBook 440 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 3.7 lbs (1.68 kg)