HP logo

HP T6L04AA keyboard Mouse included Office RF Wireless Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74579
Info modified on:
18 Jun 2024, 11:50:51
Short summary description HP T6L04AA keyboard Mouse included Office RF Wireless Black:

HP T6L04AA, Full-size (100%), Wireless, RF Wireless, Mechanical, Black, Mouse included

Long summary description HP T6L04AA keyboard Mouse included Office RF Wireless Black:

HP T6L04AA. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Office. Product color: Black. Mouse included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.