HP logo

HP EliteOne 800 G2 23-inch Touch All-in-One PC

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117549
Info modified on:
26 Jun 2024, 05:32:54
End of life date:
04 Apr 2018
Short summary description HP EliteOne 800 G2 23-inch Touch All-in-One PC:

HP EliteOne 800 G2 23-inch Touch All-in-One PC, 23", Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G2 23-inch Touch All-in-One PC:

HP EliteOne 800 G2 23-inch Touch All-in-One PC. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.