HP logo

HP Color LaserJet Pro M254dw 600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8922
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP Color LaserJet Pro M254dw 600 x 600 DPI A4 Wi-Fi:

HP Color LaserJet Pro M254dw, Laser, Color, 600 x 600 DPI, A4, 22 ppm, Duplex printing

Long summary description HP Color LaserJet Pro M254dw 600 x 600 DPI A4 Wi-Fi:

HP Color LaserJet Pro M254dw. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Wi-Fi. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.