HP logo

HP z440 Intel® Xeon® E5 v4 E5-1680V4 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M4000 Windows 10 Pro Mini Tower Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103144
Info modified on:
26 Jun 2024, 06:18:14
Short summary description HP z440 Intel® Xeon® E5 v4 E5-1680V4 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M4000 Windows 10 Pro Mini Tower Workstation Black:

HP z440, 3.4 GHz, Intel® Xeon® E5 v4, 32 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP z440 Intel® Xeon® E5 v4 E5-1680V4 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M4000 Windows 10 Pro Mini Tower Workstation Black:

HP z440. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1680V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® M4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.