HP logo

HP ENVY Curved All-in-One - 34-a150

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12412
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
07 Jan 2017
Short summary description HP ENVY Curved All-in-One - 34-a150:

HP ENVY Curved All-in-One - 34-a150, 34", Intel® Core™ i7, 12 GB, 1.13 TB, Windows 10 Home, Black, Silver

Long summary description HP ENVY Curved All-in-One - 34-a150:

HP ENVY Curved All-in-One - 34-a150. Product type: All-in-One PC. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960A, On-board graphics card model: Intel® HD Graphics 530. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.