HP logo

HP ENVY Desktop - 750-247c

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6323
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2017
Short summary description HP ENVY Desktop - 750-247c:

HP ENVY Desktop - 750-247c, 3.4 GHz, Intel® Core™ i7, 24 GB, 2.13 TB, DVD Super Multi, Windows 10 Home

Long summary description HP ENVY Desktop - 750-247c:

HP ENVY Desktop - 750-247c. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 24 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.