HP logo

HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84052
Info modified on:
14 Mar 2024, 17:48:18
Short summary description HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP Elite USB-C Docking Station, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HP, Elite x2 1012 G1, 6" (152.4 mm)

Long summary description HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP Elite USB-C Docking Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Black, Brand compatibility: HP, Compatibility: Elite x2 1012 G1. Width: 6" (152.4 mm), Depth: 2.76" (70 mm), Height: 0.772" (19.6 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.