HP logo

HP 20kd computer monitor 19.5" 1440 x 900 pixels WXGA+ LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83568
Info modified on:
25 Nov 2022, 10:14:52
Short summary description HP 20kd computer monitor 19.5" 1440 x 900 pixels WXGA+ LED Black:

HP 20kd, 19.5", 1440 x 900 pixels, WXGA+, LED, 8 ms, Black

Long summary description HP 20kd computer monitor 19.5" 1440 x 900 pixels WXGA+ LED Black:

HP 20kd. Display diagonal: 19.5", Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.