HP logo

HP 27es computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149519
Info modified on:
14 Mar 2024, 19:52:22
Short summary description HP 27es computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:

HP 27es, 27", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP 27es computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:

HP 27es. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.