HP logo

HP 25er computer monitor 25" 1920 x 1080 pixels Full HD LED White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49881
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Dec 2020
Short summary description HP 25er computer monitor 25" 1920 x 1080 pixels Full HD LED White:

HP 25er, 25", 1920 x 1080 pixels, Full HD, LED, 14 ms, White

Long summary description HP 25er computer monitor 25" 1920 x 1080 pixels Full HD LED White:

HP 25er. Display diagonal: 25", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.